STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers IPS1025HQ

Description
Win Source Part Number: 1372358-IPS1025HQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (8x6) Base Product Number: IPS1025 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.4A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 8V ~ 60V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO Interface: Logic Switch Type: General Purpose Rds On (Typ): 12mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372358-IPS1025HQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (8x6) Base Product Number: IPS1025 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.4A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 8V ~ 60V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO Interface: Logic Switch Type: General Purpose Rds On (Typ): 12mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372358-IPS1025HQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372358-IPS1025HQ
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372358-IPS1025HQ
Win Source Part Number: 1372358-IPS1025HQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (8x6) Base Product Number: IPS1025 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.4A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 8V ~ 60V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO Interface: Logic Switch Type: General Purpose Rds On (Typ): 12mOhm

Win Source Part Number: 1372358-IPS1025HQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (8x6)
Base Product Number: IPS1025
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.4A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 8V ~ 60V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Interface: Logic
Switch Type: General Purpose
Rds On (Typ): 12mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372358-IPS1025HQ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 8 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers