Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140 ADCS9888CVH-140

Description
Manufacturer: Texas Instruments Win Source Part Number: 077425-ADCS9888CVH-1 40 Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077425-ADCS9888CVH-1 40 Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140 - 077425-ADCS9888CVH-140 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140
077425-ADCS9888CVH-140
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140 077425-ADCS9888CVH-140
Manufacturer: Texas Instruments Win Source Part Number: 077425-ADCS9888CVH-1 40 Packaging: Tray Power (Watts): 1.3W Number of Bits: 8 Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077425-ADCS9888CVH-140
Packaging: Tray
Power (Watts): 1.3W
Number of Bits: 8
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-PQFP (14x20)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 077425-ADCS9888CVH-140
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-140
Package Type QFP; 128-PQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers