STMicroelectronics, Inc. Microphones IMP34DT05TR

Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-18183-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18183-1-ND
Microphones 497-18183-1-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-18183-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18183-6-ND
Microphones 497-18183-6-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-18183-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18183-2-ND
Microphones 497-18183-2-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - 1079961-IMP34DT05TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1079961-IMP34DT05TR
Audio Products - Microphones 1079961-IMP34DT05TR
Win Source Part Number: 1079961-IMP34DT05TR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 4,000 Voltage - Rated: 1.8 V Frequency Range: 100 Hz ~ 10 kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 650 µA Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 64dB Port Location: Top Dimension: 0.118" L x 0.157" W (3.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-18183-6,497-1818 3-1,497-18183-2 Base Product Number: IMP34

Win Source Part Number: 1079961-IMP34DT05TR
Category: Audio Products>Microphones
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 4,000
Voltage - Rated: 1.8 V
Frequency Range: 100 Hz ~ 10 kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 650 µA
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 64dB
Port Location: Top
Dimension: 0.118" L x 0.157" W (3.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: STMicroelectronics
Other Names: 497-18183-6,497-18183-1,497-18183-2
Base Product Number: IMP34

Buy Now Datasheet
Audio Products - Microphones - IMP34DT05TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
IMP34DT05TR
Audio Products - Microphones IMP34DT05TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
IMP34DT05TR
MEMS Microphones IMP34DT05TR
MEMS Microphones AUTO & INDUSTRIAL SENSORS

MEMS Microphones AUTO & INDUSTRIAL SENSORS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 497-18183-1-ND 1079961-IMP34DT05TR IMP34DT05TR IMP34DT05TR
Product Name Microphones Audio Products - Microphones Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Thickness / Height 0.1575 inch (4 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 64 dB 64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details