STMicroelectronics, Inc. Mems Microphone, -40 To 85Deg C; Audio Control Type Stmicroelectronics IMP34DT05TR

Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.6V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.6V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, -40 To 85Deg C; Audio Control Type Stmicroelectronics - 84AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, -40 To 85Deg C; Audio Control Type Stmicroelectronics
84AC1788
Mems Microphone, -40 To 85Deg C; Audio Control Type Stmicroelectronics 84AC1788
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.6V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.6V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 84AC1788
Product Name Mems Microphone, -40 To 85Deg C; Audio Control Type Stmicroelectronics
Package/Case HCLGA
Unlock Full Specs
to access all available technical data

Similar Products

Si32293 Dual Channel ProSLIC - Si32293 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - CS8415A-CSZ-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
2 suppliers