STMicroelectronics Audio Products - Microphones IMP23ABSUTR

Description
Win Source Part Number: 1169999-IMP23ABSUTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,000 Voltage - Rated: 2.75 V Frequency Range: 35 Hz ~ 15 kHz Output Type: Analog Height (Max): 0.039" (0.98mm) Shape: Rectangle Current - Supply: 150 µA Direction: Omnidirectional Sensitivity: -38db ±1dB S/N Ratio: 64dB Voltage Range: 1.52 V ~ 3.6 V Port Location: Bottom Dimension: 0.130" L x 0.097" W (3.31mm x 2.46mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-IMP23ABSUDKR,497 -IMP23ABSUTR,497-IMP 23ABSUCT Base Product Number: IMP23
Request a Quote Datasheet
Description
Win Source Part Number: 1169999-IMP23ABSUTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,000 Voltage - Rated: 2.75 V Frequency Range: 35 Hz ~ 15 kHz Output Type: Analog Height (Max): 0.039" (0.98mm) Shape: Rectangle Current - Supply: 150 µA Direction: Omnidirectional Sensitivity: -38db ±1dB S/N Ratio: 64dB Voltage Range: 1.52 V ~ 3.6 V Port Location: Bottom Dimension: 0.130" L x 0.097" W (3.31mm x 2.46mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-IMP23ABSUDKR,497 -IMP23ABSUTR,497-IMP 23ABSUCT Base Product Number: IMP23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1169999-IMP23ABSUTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1169999-IMP23ABSUTR
Audio Products - Microphones 1169999-IMP23ABSUTR
Win Source Part Number: 1169999-IMP23ABSUTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,000 Voltage - Rated: 2.75 V Frequency Range: 35 Hz ~ 15 kHz Output Type: Analog Height (Max): 0.039" (0.98mm) Shape: Rectangle Current - Supply: 150 µA Direction: Omnidirectional Sensitivity: -38db ±1dB S/N Ratio: 64dB Voltage Range: 1.52 V ~ 3.6 V Port Location: Bottom Dimension: 0.130" L x 0.097" W (3.31mm x 2.46mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-IMP23ABSUDKR,497 -IMP23ABSUTR,497-IMP 23ABSUCT Base Product Number: IMP23

Win Source Part Number: 1169999-IMP23ABSUTR
Category: Audio Products>Microphones
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 5,000
Voltage - Rated: 2.75 V
Frequency Range: 35 Hz ~ 15 kHz
Output Type: Analog
Height (Max): 0.039" (0.98mm)
Shape: Rectangle
Current - Supply: 150 µA
Direction: Omnidirectional
Sensitivity: -38db ±1dB
S/N Ratio: 64dB
Voltage Range: 1.52 V ~ 3.6 V
Port Location: Bottom
Dimension: 0.130" L x 0.097" W (3.31mm x 2.46mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: STMicroelectronics
Other Names: 497-IMP23ABSUDKR,497-IMP23ABSUTR,497-IMP23ABSUCT
Base Product Number: IMP23

Buy Now
Microphones - 497-IMP23ABSUDKR-ND - DigiKey
Thief River Falls, MN, United States
35Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V Omnidirectional (-38db ±1dB) Solder Pads

35Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 497-IMP23ABSUTR-ND - DigiKey
Thief River Falls, MN, United States
35Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V Omnidirectional (-38db ±1dB) Solder Pads

35Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 497-IMP23ABSUCT-ND - DigiKey
Thief River Falls, MN, United States
35Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V Omnidirectional (-38db ±1dB) Solder Pads

35Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - IMP23ABSUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
IMP23ABSUTR
Audio Products - Microphones IMP23ABSUTR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1169999-IMP23ABSUTR 497-IMP23ABSUDKR-ND IMP23ABSUTR
Product Name Audio Products - Microphones Microphones Audio Products - Microphones
Frequency Response 35 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers