DUAL FULL-SCALE, 1260 HPA AND 40
DUAL FULL-SCALE, 1260 HPA AND 40
DUAL FULL-SCALE, 1260 HPA AND 40
ST ILPS28QSWTR PRESSURE SENSOR
ST ILPS28QSWTR PRESSURE SENSOR
ST ILPS28QSWTR PRESSURE SENSOR
DUAL FULL-SCALE, 1260 HPA AND 40
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 497-ILPS28QSWTR-ND | 2651031 | ILPS28QSWTR |
| Product Name | Pressure Sensors, Transducers | Pressure Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor or Transducer | Sensor | Sensor |
| Measurement Type | Absolute | Absolute; Gauge; Absolute | Absolute |
| Features | Temperature Compensated | ||
| Working Pressure Range | 3.77 to 58.89 psi (2.65 to 41.45 m H2O) | 4.64E-5 to 58.88 psi (3.27E-5 to 41.44 m H2O) | 3.77 to 58.89 psi (2.65 to 41.45 m H2O) |