STMicroelectronics, Inc. Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics IIS3DHHCTR

Description
MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics - 60AC9823 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics
60AC9823
Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics 60AC9823
MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 60AC9823
Product Name Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details