STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Accelerometers IIS328DQ

Description
Win Source Part Number: 1339929-IIS328DQ Category: Sensors, Transducers - Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale Package: Tray Standard Package: 2,940 Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.16V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-FQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: IIS328
Request a Quote Datasheet
Description
Win Source Part Number: 1339929-IIS328DQ Category: Sensors, Transducers - Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale Package: Tray Standard Package: 2,940 Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.16V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-FQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: IIS328
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1339929-IIS328DQ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1339929-IIS328DQ
Sensors, Transducers - Motion Sensors - Accelerometers 1339929-IIS328DQ
Win Source Part Number: 1339929-IIS328DQ Category: Sensors, Transducers - Motion Sensors - Accelerometers Type: Digital Features: Selectable Scale Package: Tray Standard Package: 2,940 Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.16V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-FQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: IIS328

Win Source Part Number: 1339929-IIS328DQ
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Type: Digital
Features: Selectable Scale
Package: Tray
Standard Package: 2,940
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g)
Voltage - Supply: 2.16V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-FQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: IIS328

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1339929-IIS328DQ
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 2 to 8 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055D14T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20013571-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details