TE Connectivity Vibration Sensors 20013571-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 2.2 G  [.078 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±2 Sensitivity (MVG) : 25 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2-10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 2.2 G  [.078 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±2 Sensitivity (MVG) : 25 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2-10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20013571-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20013571-00
Vibration Sensors 20013571-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 2.2 G  [.078 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±2 Sensitivity (MVG) : 25 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2-10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 2.2 G  [.078 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Sensor Mount Type : Adhesive

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±2
  • Sensitivity (MVG) : 25

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 2-10000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20013571-00
Product Name Vibration Sensors
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2561 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20014415-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20013319-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details