Shenzhen Rion Technology Co., Ltd Gyroscope-MEMS Current Output TL618D

Description
TL618D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL618D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! 4-20mA Current output Wide temperature range DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Excellent vibration performance High performance drift stability Light weight
Description
TL618D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL618D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! 4-20mA Current output Wide temperature range DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Excellent vibration performance High performance drift stability Light weight

Suppliers

Company
Product
Description
Supplier Links
Gyroscope-MEMS Current Output - TL618D - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Gyroscope-MEMS Current Output
TL618D
Gyroscope-MEMS Current Output TL618D
TL618D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL618D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! 4-20mA Current output Wide temperature range DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Excellent vibration performance High performance drift stability Light weight

TL618D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL618D add another international temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology.

Products with high cost-effective, small volume ,more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions!

  • 4-20mA Current output
  • Wide temperature range
  • DC+9~36V power supply
  • Temperature drift< ±0.1°/sec/℃
  • Excellent vibration performance
  • High performance drift stability
  • Light weight
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Gyroscopes
Product Number TL618D
Product Name Gyroscope-MEMS Current Output
Output Options Current Loop Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
Bandwidth 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High Accuracy MEMS Inertial Navigation System with Embedded GNSS Receiver - Apogee-N GNSS/INS - SBG Systems SAS
Specs
Features Data Recorder
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 100 deg/sec
View Details
IMU Gyro - Farm Machinery Version - TL725D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Angular / Rotary Axes Biaxial
View Details
Turn / Rate GyrosNon-Autopilot Turn Coordinator - 1394T100-3Z - Mid-Continent Instruments and Avionics
Specs
Gyro Type Rate Gyro
View Details