LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 16-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 16-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1044374-HVLED815PFTR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 166kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Family Name: HVLED815PF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Maximum Supply Voltage: 23V
Operating Input Voltage(Min): 11.5V
Alternative Parts (Cross-Reference): IS31LT3552-ZLS4-TR; RT8302GQW; IS31LT3552-ZLS4; RT8304GQW;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
16-Pin SOIC N LED Driver | 1700uA Supply | 11.5-23V Product overview: HVLED815PFTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, 23V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, 23V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED815PFTR can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL PWM 16SO
IC LED DRIVER OFFLINE DIM 16SO
LED DRIVER, 1CH, 166KHZ, NSOIC-16; Device Topology:Constant Current, Constant Voltage, Flyback; Input Voltage Min:11.5V; Input Voltage Max:23V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:166kHz; No. of RoHS Compliant: Yes
LED Lighting Drivers Off-Line LED 15W 0.9 800V PSR 6 Ohm
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-13207-2-ND | 1044374-HVLED815PFTR | 137-HVLED815PFTR | HVLED815PFTR | HVLED815PFTR | 38Y7739 | HVLED815PFTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - HVLED815PFTR | 1700uA 23V SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 1Ch, 166Khz, Nsoic-16; Device Topology Stmicroelectronics | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |