LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 10-SSOP
High power factor flyback controller with constant voltage primary sensing and ultra low standby consumption Product overview: HVLED001BY from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Low-Power, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED001BY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 874053-HVLED001BY
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 10-SSOP
Package: 10-SOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HVLED001
Categories: Integrated Circuits (ICs)
Case / Package: 10-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19513, HVLED001BY-ND
LED Lighting Drivers IND. & POWER CONV.
HIGH VOLTAGE LED DRIVER
IC LED DRIVER OFFL PWM 10SSOP
HIGH VOLTAGE LED DRIVER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-19513-ND | 137-HVLED001BY | 874053-HVLED001BY | HVLED001BY | 761-HVLED001BY | HVLED001BY | HVLED001BY |
| Product Name | LED Drivers | Low-Power LED Driver IC | PMIC - PMIC - LED Drivers - HVLED001BY | LED Lighting Drivers | HIGH VOLTAGE LED DRIVER | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |