STMicroelectronics, Inc. Esd Protection Device, 3V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics HSP061-8M16

Description
ESD PROTECTION DEVICE, 3V, UQFN; Clamping Voltage Vc Max:14V; Diode Case Style:UQFN; No. of Pins:16Pins; Operating Voltage:3V; Power Dissipation Pd:-; Product Range:HSP Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DEVICE, 3V, UQFN; Clamping Voltage Vc Max:14V; Diode Case Style:UQFN; No. of Pins:16Pins; Operating Voltage:3V; Power Dissipation Pd:-; Product Range:HSP Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, 3V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics - 97W2226 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 3V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics
97W2226
Esd Protection Device, 3V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics 97W2226
ESD PROTECTION DEVICE, 3V, UQFN; Clamping Voltage Vc Max:14V; Diode Case Style:UQFN; No. of Pins:16Pins; Operating Voltage:3V; Power Dissipation Pd:-; Product Range:HSP Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 3V, UQFN; Clamping Voltage Vc Max:14V; Diode Case Style:UQFN; No. of Pins:16Pins; Operating Voltage:3V; Power Dissipation Pd:-; Product Range:HSP Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 97W2226
Product Name Esd Protection Device, 3V, Uqfn; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed - G20PATR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
Varistors - 1345689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD101-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details