Signal conditioning and ESD protection for HDMI control line interfaces Product overview: HDMI2C1-5DIJ from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-HDMI2C1-5DIJ can be used for catalog matching and distributor lookup.
Video Signal Conditioner IC I²C HDMI 2.0 16-QFN (4x5) Package
Manufacturer: STMicroelectronics
Win Source Part Number: 016910-HDMI2C1-5DIJ
Packaging: Reel - TR
Type: Signal Conditioner
Applications: Set-Top Boxes, Video Players
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (4x5)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC VIDEO SGNL COND 16QFN
IC VIDEO SGNL COND 16QFN
Video Signal Conditioner IC I²C HDMI 2.0 16-QFN (4x5) Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-HDMI2C1-5DIJ | 497-11770-2-ND | 016910-HDMI2C1-5DIJ | HDMI2C1-5DIJ | HDMI2C1-5DIJ | HDMI2C1-5DIJ |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - HDMI2C1-5DIJ | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |