Manufacturer: STMicroelectronics
Win Source Part Number: 873444-HDMI2C1-14HDS
Features: Video Signal Conditioner IC I²C HDMI 2.0 24-QFN (4x4) Package
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: HDMI2C1
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15290-6, -497-15290-6, 497-15290-1, 497-15290-2, -497-15290-2, -497-15290-1
ESD Protection and Signal Conditioning for HDMI 2.0 and HDMI 1.4 Source 24-Pin QFN EP T/R Product overview: HDMI2C1-14HDS from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-HDMI2C1-14HDS can be used for catalog matching and distributor lookup.
Video Signal Conditioner IC I²C HDMI 2.0 24-QFN (4x4) Package
Video Signal Conditioner IC I²C HDMI 2.0 24-QFN (4x4) Package
Video Signal Conditioner IC I²C HDMI 2.0 24-QFN (4x4) Package
IC VIDEO SGNL COND 24QFN
Video Signal Conditioner IC I²C HDMI 2.0 24-QFN (4x4) Package
IC VIDEO SGNL COND 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 873444-HDMI2C1-14HDS | 684-HDMI2C1-14HDS | 497-15290-2-ND | HDMI2C1-14HDS | HDMI2C1-14HDS | HDMI2C1-14HDS |
| Product Name | Linear - Linear - Video Processing - HDMI2C1-14HDS | QFN Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |