Bipolar (BJT) Transistor NPN 700V 26A 200W Through Hole TO-264
TRANS NPN 700V 26A TO264
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | HD1530JL-ND | HD1530JL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |