STMicroelectronics Clock/Timing - Programmable Timers and Oscillators HCF4541M013TR

Description
IC OSC PROG TIMER 100KHZ 14SOIC
Datasheet
Description
IC OSC PROG TIMER 100KHZ 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - HCF4541M013TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
HCF4541M013TR
Clock/Timing - Programmable Timers and Oscillators HCF4541M013TR
IC OSC PROG TIMER 100KHZ 14SOIC

IC OSC PROG TIMER 100KHZ 14SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - HCF4541M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
HCF4541M013TR
Programmable Timers and Oscillators HCF4541M013TR
Programmable Timer IC 100kHz 14-SO

Programmable Timer IC 100kHz 14-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number HCF4541M013TR HCF4541M013TR
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 0.1000 MHz 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - 863-510ACB153M600AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details