STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BE HCF4541BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037088-HCF4541BE Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037088-HCF4541BE Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BE - 037088-HCF4541BE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BE
037088-HCF4541BE
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BE 037088-HCF4541BE
Manufacturer: STMicroelectronics Win Source Part Number: 037088-HCF4541BE Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: STMicroelectronics
Win Source Part Number: 037088-HCF4541BE
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 037088-HCF4541BE
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4541BE
Oscillator Type Programmable Timer
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - JTOS-1550+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details