Monostable Multivibrator 100ns 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 103968-HCF4538M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Family Name: HCF4538
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD14538BMG4; CD14538BM96E4; CD14538BDR; CD14538BM96G4; CD4538BCWM; CD14538BM96G4; CD14538BMTG4;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Monostable Multivibrator 100 ns 16-SO
IC MULTIVIBRATOR 100NS 16SO
IC MULTIVIBRATOR 100NS 16SO
IC MULTIVIBRATOR 100NS 16SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 497-1146-2-ND | 103968-HCF4538M013TR | HCF4538M013TR | HCF4538M013TR | HCF4538M013TR | HCF4538M013TR |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - HCF4538M013TR | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators |
| Features | Schmitt Trigger | |||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; 16-SO | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Supply Voltage | 3 V ~ 20 V | 3 V ~ 20 V | 3 V ~ 20 V |