STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4536BEY HCF4536BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 204608-HCF4536BEY Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 5MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 204608-HCF4536BEY Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 5MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4536BEY - 204608-HCF4536BEY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4536BEY
204608-HCF4536BEY
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4536BEY 204608-HCF4536BEY
Manufacturer: STMicroelectronics Win Source Part Number: 204608-HCF4536BEY Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 5MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 204608-HCF4536BEY
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 5MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - 497-1377-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-1377-5-ND
Programmable Timers and Oscillators 497-1377-5-ND
Programmable Timer IC 5MHz 16-DIP

Programmable Timer IC 5MHz 16-DIP

Buy Now Datasheet
Singapore, Singapore
DIP Clock and Timing IC
689-HCF4536BEY
DIP Clock and Timing IC 689-HCF4536BEY
4000/14000/40000 SERIES, SYN POSITIVE EDGE TRIGGERED 24-BIT UP BINARY COUNTER, PDIP16, PLASTIC, DIP-16 Product overview: HCF4536BEY from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-HCF4536BEY can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, SYN POSITIVE EDGE TRIGGERED 24-BIT UP BINARY COUNTER, PDIP16, PLASTIC, DIP-16 Product overview: HCF4536BEY from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-HCF4536BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number 204608-HCF4536BEY 497-1377-5-ND 689-HCF4536BEY
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HCF4536BEY Programmable Timers and Oscillators DIP Clock and Timing IC
Package Type DIP; 16-DIP Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.5 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4 - 936702-TLC556CNE4 - Win Source Electronics
Specs
Package Type DIP; PDIP; 14-PDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
DP8570A Timer Control Peripheral (TCP) - DP8570AV/NOPB - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers