STMicroelectronics Logic - Logic - Counters, Dividers - HCF4520BEY HCF4520BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042443-HCF4520BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042443-HCF4520BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HCF4520BEY - 1042443-HCF4520BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HCF4520BEY
1042443-HCF4520BEY
Logic - Logic - Counters, Dividers - HCF4520BEY 1042443-HCF4520BEY
Manufacturer: STMicroelectronics Win Source Part Number: 1042443-HCF4520BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1042443-HCF4520BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - HCF4520BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HCF4520BEY
Logic - Counters, Dividers HCF4520BEY
IC UP COUNTER DUAL BINARY 16-DIP

IC UP COUNTER DUAL BINARY 16-DIP

Supplier's Site Datasheet
Counters, Dividers - HCF4520BEY - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
HCF4520BEY
Counters, Dividers HCF4520BEY
IC UP COUNTER DUAL BINARY 16-DIP

IC UP COUNTER DUAL BINARY 16-DIP

Supplier's Site
Counters, Dividers - HCF4520BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HCF4520BEY
Counters, Dividers HCF4520BEY
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-DIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-DIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - HCF4520BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HCF4520BEY
Integrated Circuits (ICs) - Logic - Counters, Dividers HCF4520BEY
IC BINARY COUNTER DL 4BIT 16DIP

IC BINARY COUNTER DL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1042443-HCF4520BEY HCF4520BEY HCF4520BEY HCF4520BEY HCF4520BEY
Product Name Logic - Logic - Counters, Dividers - HCF4520BEY Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 20 V 3 V ~ 20 V 3 V ~ 20 V
Package Type DIP; 16-DIP DIP; 16-DIP (0.300", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary counter; asynchronous reset - 74HC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
8 suppliers
Logic - Counters, Dividers - 74HC191D/AU118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 36 MHz
View Details
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers