Manufacturer: STMicroelectronics
Win Source Part Number: 873275-HCF4518M013TR
Series: 4000
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HCF4518
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HCF4518M013TR-ND, 497-7243-6, 497-7243-1, 497-7243-2
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
IC BCD COUNTER DUAL 4-BIT 16SO
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
IC UP-COUNTER BCD DUAL 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 873275-HCF4518M013TR | 497-7243-2-ND | HCF4518M013TR | HCF4518M013TR | HCF4518M013TR |
| Product Name | Logic - Logic - Counters, Dividers - HCF4518M013TR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Package Type | SOIC; 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Counter Category | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous |