STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - HCF4511BEY HCF4511BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042440-HCF4511BEY Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042440-HCF4511BEY Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HCF4511BEY - 1042440-HCF4511BEY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HCF4511BEY
1042440-HCF4511BEY
PMIC - PMIC - Display Drivers - HCF4511BEY 1042440-HCF4511BEY
Manufacturer: STMicroelectronics Win Source Part Number: 1042440-HCF4511BEY Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 1042440-HCF4511BEY
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Display Drivers - 497-1375-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-1375-5-ND
Display Drivers 497-1375-5-ND
LED Driver 16-DIP

LED Driver 16-DIP

Buy Now Datasheet
Display Drivers - HCF4511BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HCF4511BEY
Display Drivers HCF4511BEY
LED Driver 16-DIP

LED Driver 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1042440-HCF4511BEY 497-1375-5-ND HCF4511BEY
Product Name PMIC - PMIC - Display Drivers - HCF4511BEY Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 20 V Other; 3V ~ 20V Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907272P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details