STMicroelectronics, Inc. Latches HCF4099M013TR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1143-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - HCF4099M013TR
038561-HCF4099M013TR
Logic - Logic - Latches - HCF4099M013TR 038561-HCF4099M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 038561-HCF4099M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Propagation Delay Time (ns): 50ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038561-HCF4099M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Propagation Delay Time (ns): 50ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - HCF4099M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - HCF4099M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
HCF4099M013TR
Integrated Circuits (ICs) - Logic - Latches HCF4099M013TR
IC LATCH 8BIT ADDRESSABLE 16SOIC

IC LATCH 8BIT ADDRESSABLE 16SOIC

Supplier's Site
Logic - Latches - HCF4099M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
HCF4099M013TR
Logic - Latches HCF4099M013TR
IC LATCH 8BIT ADDRESSABLE 16SOIC

IC LATCH 8BIT ADDRESSABLE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1143-2-ND 038561-HCF4099M013TR HCF4099M013TR HCF4099M013TR HCF4099M013TR
Product Name Latches Logic - Logic - Latches - HCF4099M013TR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 20V 3 V ~ 20 V 3V ~ 20V
Low-level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACTQ843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal D-type transparant latch; 3-state - 74AHC373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
16-Bit Transparent Latch - 74FCT162373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers