STMicroelectronics, Inc. Multivibrators HCF4098M013TR

Description
Monostable Multivibrator 100ns 16-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 100ns 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 497-7241-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-7241-2-ND
Multivibrators 497-7241-2-ND
Monostable Multivibrator 100ns 16-SO

Monostable Multivibrator 100ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - HCF4098M013TR - 096307-HCF4098M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HCF4098M013TR
096307-HCF4098M013TR
Logic - Logic - Multivibrators - HCF4098M013TR 096307-HCF4098M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 096307-HCF4098M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4098BM; HCF4098BM1; HCF4098BC1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 096307-HCF4098M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4098BM; HCF4098BM1; HCF4098BC1;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HCF4098M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HCF4098M013TR
Integrated Circuits (ICs) - Logic - Multivibrators HCF4098M013TR
IC MULTIVIBRATOR 100NS 16SO

IC MULTIVIBRATOR 100NS 16SO

Supplier's Site
Multivibrators - HCF4098M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HCF4098M013TR
Multivibrators HCF4098M013TR
Monostable Multivibrator 100 ns 16-SO

Monostable Multivibrator 100 ns 16-SO

Buy Now Datasheet
Logic - Multivibrators - HCF4098M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HCF4098M013TR
Logic - Multivibrators HCF4098M013TR
IC MULTIVIBRATOR 100NS 16SO

IC MULTIVIBRATOR 100NS 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 497-7241-2-ND 096307-HCF4098M013TR HCF4098M013TR HCF4098M013TR HCF4098M013TR
Product Name Multivibrators Logic - Logic - Multivibrators - HCF4098M013TR Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable precision monostable multivibrator - 74HCT4538PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
Logic - Multivibrators - HEF4538BT,653 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 3.4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Monostable Multivibrator - 54221/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details