Manufacturer: STMicroelectronics
Win Source Part Number: 016807-HCF4098BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Monostable Multivibrator 100ns 16-DIP
MONO MULTIVIBRATOR, 100NS, DIP-16; Logic Family / Base Number:HCF4098; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:20V; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MULTIVIBRATOR 100NS 16DIP
Monostable Multivibrator 100 ns 16-DIP
IC MULTIVIBRATOR 100NS 16DIP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 016807-HCF4098BEY | HCF4098BEY-ND | 89K0591 | HCF4098BEY | HCF4098BEY | HCF4098BEY |
| Product Name | Logic - Logic - Multivibrators - HCF4098BEY | Multivibrators | Mono Multivibrator, 100Ns, Dip-16; Logic Family / Base Number Stmicroelectronics | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 3 V ~ 20 V | 20V | 3 V ~ 20 V | |||
| Package Type | DIP; Other; 16-DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | Other; DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |