STMicroelectronics Logic - Logic - Multivibrators - HCF4098BE HCF4098BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067842-HCF4098BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067842-HCF4098BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - HCF4098BE - 067842-HCF4098BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HCF4098BE
067842-HCF4098BE
Logic - Logic - Multivibrators - HCF4098BE 067842-HCF4098BE
Manufacturer: STMicroelectronics Win Source Part Number: 067842-HCF4098BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 067842-HCF4098BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 067842-HCF4098BE
Product Name Logic - Logic - Multivibrators - HCF4098BE
Supply Voltage 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 5962-9861601QFA - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
Multivibrators - 74HC123DB,118-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details