STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4097M013TR HCF4097M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042439-HCF4097M013T R Packaging: Reel - TR Number of Circuits: 2 Crosstalk: -40dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1042439-HCF4097M013T R Packaging: Reel - TR Number of Circuits: 2 Crosstalk: -40dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4097M013TR - 1042439-HCF4097M013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4097M013TR
1042439-HCF4097M013TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4097M013TR 1042439-HCF4097M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1042439-HCF4097M013T R Packaging: Reel - TR Number of Circuits: 2 Crosstalk: -40dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1042439-HCF4097M013TR
Packaging: Reel - TR
Number of Circuits: 2
Crosstalk: -40dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 24-SO
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4097M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4097M013TR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HCF4097M013TR
IC MUX DUAL 8:1 240OHM 24SO

IC MUX DUAL 8:1 240OHM 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1042439-HCF4097M013TR HCF4097M013TR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4097M013TR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers