STMicroelectronics 8-bit 20V Logic IC HCF4094M013TR

Description
8-Bit CMOS Shift Register, 3-State SOP, 20V Product overview: HCF4094M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HCF4094M013TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit CMOS Shift Register, 3-State SOP, 20V Product overview: HCF4094M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HCF4094M013TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 20V Logic IC
712-HCF4094M013TR
8-bit 20V Logic IC 712-HCF4094M013TR
8-Bit CMOS Shift Register, 3-State SOP, 20V Product overview: HCF4094M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HCF4094M013TR can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, 3-State SOP, 20V Product overview: HCF4094M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 20V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-HCF4094M013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-HCF4094M013TR
Product Name 8-bit 20V Logic IC
Gate Type Shift Register, Latch
Supply Voltage 20V
Propagation Delay 190 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details