STMicroelectronics Logic - Logic - Shift Registers - HCF4094BE HCF4094BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037667-HCF4094BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037667-HCF4094BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HCF4094BE - 037667-HCF4094BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HCF4094BE
037667-HCF4094BE
Logic - Logic - Shift Registers - HCF4094BE 037667-HCF4094BE
Manufacturer: STMicroelectronics Win Source Part Number: 037667-HCF4094BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037667-HCF4094BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 037667-HCF4094BE
Product Name Logic - Logic - Shift Registers - HCF4094BE
Supply Voltage 3 V ~ 20 V
Output Characteristics Tri-State
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74AHCT594BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
6 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PW - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details