NOR/OR Gate Configurable 1 Circuit 8 Input 14-DIP
4000/14000/40000 SERIES, 8-INPUT OR/NOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: HCF4078BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4078BEY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1178950-HCF4078BEY
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: 4078
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 20V
NOR/OR Gate Configurable 1 Circuit 8 Input 14-DIP
IC GATE NOR/OR 8INPUT 14-DIP
IC GATE NOR/OR 8INPUT 14-DIP
IC GATE NOR/OR 8INPUT 14-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HCF4078BEY-ND | 770-HCF4078BEY | 1178950-HCF4078BEY | HCF4078BEY | 761-HCF4078BEY | HCF4078BEY | HCF4078BEY |
| Product Name | Gates and Inverters - Multi-Function, Configurable | DIP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4078BEY | Gates and Inverters - Multi-Function, Configurable | IC GATE NOR/OR 8INPUT 14-DIP | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | NOR | OR; NOR | NOT; NOR |
| Supply Voltage | 3V ~ 20V | 20V | 3V ~ 20V | 3V ~ 20V | 5V; 5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |