STMicroelectronics, Inc. Logic IC HCF4069YUM013TR

Description
Hex Inverter Product overview: HCF4069YUM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4069YUM013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter Product overview: HCF4069YUM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4069YUM013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter Product overview: HCF4069YUM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4069YUM013TR can be used for catalog matching and distributor lookup.

Hex Inverter Product overview: HCF4069YUM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4069YUM013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 497-14374-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14374-2-ND
Gates and Inverters 497-14374-2-ND
Inverter IC 6 Channel

Inverter IC 6 Channel

Buy Now Datasheet
Gates and Inverters - 497-14374-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14374-6-ND
Gates and Inverters 497-14374-6-ND
Inverter IC 6 Channel

Inverter IC 6 Channel

Buy Now Datasheet
Gates and Inverters - 497-14374-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14374-1-ND
Gates and Inverters 497-14374-1-ND
Inverter IC 6 Channel

Inverter IC 6 Channel

Buy Now Datasheet
Logic - Logic - Gates and Inverters - HCF4069YUM013TR - 129208-HCF4069YUM013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4069YUM013TR
129208-HCF4069YUM013TR
Logic - Logic - Gates and Inverters - HCF4069YUM013TR 129208-HCF4069YUM013TR
Manufacturer: STMicroelectronics Win Source Part Number: 129208-HCF4069YUM013 TR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 129208-HCF4069YUM013TR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - HCF4069YUM013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF4069YUM013TR
Gates and Inverters HCF4069YUM013TR
Inverter IC 6 Channel

Inverter IC 6 Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF4069YUM013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF4069YUM013TR
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF4069YUM013TR
IC INVERTER 6CH 1-INP

IC INVERTER 6CH 1-INP

Supplier's Site
Logic - Gates and Inverters - HCF4069YUM013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF4069YUM013TR
Logic - Gates and Inverters HCF4069YUM013TR
IC INVERTER 6CH 6 INP

IC INVERTER 6CH 6 INP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-HCF4069YUM013TR 497-14374-2-ND 129208-HCF4069YUM013TR HCF4069YUM013TR HCF4069YUM013TR HCF4069YUM013TR
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - HCF4069YUM013TR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 20V 3V ~ 20V 3 V ~ 20 V 3V ~ 20V 4V ~ 12.5V (Low), 1V ~ 2.5V (High)
Inputs 6 1 6 1
Propagation Delay 50 ns 50 ns 50 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-6306-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Dual Logic IC - 705-54LS03/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5 suppliers