STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers HCF4067M013TR

Description
1 Circuit IC Switch 16:1 240Ohm 24-SO
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 240Ohm 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-1135-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-1135-2-ND
1 Circuit IC Switch 16:1 240Ohm 24-SO

1 Circuit IC Switch 16:1 240Ohm 24-SO

Buy Now Datasheet
Singapore, Singapore
20V SOIC Analog Switch and Multiplexer IC
747-HCF4067M013TR
20V SOIC Analog Switch and Multiplexer IC 747-HCF4067M013TR
16-Ch Multiplexer/Demultip lexer, SOIC, 3-20V Product overview: HCF4067M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4067M013TR can be used for catalog matching and distributor lookup.

16-Ch Multiplexer/Demultiplexer, SOIC, 3-20V Product overview: HCF4067M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4067M013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HCF4067M013TR
Analog Switches, Multiplexers, Demultiplexers HCF4067M013TR
1 Circuit IC Switch 16:1 240Ohm 24-SO

1 Circuit IC Switch 16:1 240Ohm 24-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4067M013TR
Interface - Analog Switches, Multiplexers, Demultiplexers HCF4067M013TR
IC MUX/DEMUX 16X1 24SOIC

IC MUX/DEMUX 16X1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1135-2-ND 747-HCF4067M013TR HCF4067M013TR HCF4067M013TR
Product Name Analog Switches, Multiplexers, Demultiplexers 20V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts
Ron 240 ohms 240 ohms 5 ohms
VCT -40 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Dual Analog Switch and Multiplexer IC - 743-54LS42/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 5236305P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details
Signal Switches, Multiplexers, Decoders - 74AUP1G157GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers