74HC4051; 74HCT4051 - 8-channel analog multiplexer/demultip
1 Circuit IC Switch 8:1 120Ohm 16-SO
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 120Ohm 16-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-74HC4051D,652 | 1727-3789-ND | 74HC4051D,652 | 74HC4051D,652 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to ? volts | 1.5 to 10 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Pins | 16 | |||
| Configuration | 8x1 | |||
| Ron | 120 ohms | 6 ohms | 120 ohms |