STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR HCF4067M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1178940-HCF4067M013T R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 20 V Crosstalk: -40dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF Part Status: Obsolete(EOL) Family Name: HCF4067M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100μA Alternative Parts (Cross-Reference): CD4067BMG4; CD4067BM96G4; CD4067BM96E4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1178940-HCF4067M013T R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 20 V Crosstalk: -40dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF Part Status: Obsolete(EOL) Family Name: HCF4067M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100μA Alternative Parts (Cross-Reference): CD4067BMG4; CD4067BM96G4; CD4067BM96E4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR - 1178940-HCF4067M013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR
1178940-HCF4067M013TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR 1178940-HCF4067M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1178940-HCF4067M013T R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 20 V Crosstalk: -40dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF Part Status: Obsolete(EOL) Family Name: HCF4067M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100μA Alternative Parts (Cross-Reference): CD4067BMG4; CD4067BM96G4; CD4067BM96E4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1178940-HCF4067M013TR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 20 V
Crosstalk: -40dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF
Part Status: Obsolete(EOL)
Family Name: HCF4067M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
On-State Resistance (Maximum): 240 Ohm
Current - Leakage (IS(off)) (Maximum): 100μA
Alternative Parts (Cross-Reference): CD4067BMG4; CD4067BM96G4; CD4067BM96E4;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4067M013TR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HCF4067M013TR
IC MUX 16:1 240OHM 24SO

IC MUX 16:1 240OHM 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1178940-HCF4067M013TR HCF4067M013TR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4067M013TR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 753-BCM56305B1KEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details