STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - HCF4056M013TR HCF4056M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 129661-HCF4056M013TR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 129661-HCF4056M013TR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HCF4056M013TR - 129661-HCF4056M013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HCF4056M013TR
129661-HCF4056M013TR
PMIC - PMIC - Display Drivers - HCF4056M013TR 129661-HCF4056M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 129661-HCF4056M013TR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 129661-HCF4056M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - 497-1132-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-1132-2-ND
Display Drivers 497-1132-2-ND
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet
Display Drivers - HCF4056M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HCF4056M013TR
Display Drivers HCF4056M013TR
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 129661-HCF4056M013TR 497-1132-2-ND HCF4056M013TR
Product Name PMIC - PMIC - Display Drivers - HCF4056M013TR Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 20 V Other; 3V ~ 20V Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261040-SI2456-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers