STMicroelectronics PMIC - PMIC - Display Drivers - HCF4056BE HCF4056BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067838-HCF4056BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067838-HCF4056BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HCF4056BE - 067838-HCF4056BE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HCF4056BE
067838-HCF4056BE
PMIC - PMIC - Display Drivers - HCF4056BE 067838-HCF4056BE
Manufacturer: STMicroelectronics Win Source Part Number: 067838-HCF4056BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 067838-HCF4056BE
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 067838-HCF4056BE
Product Name PMIC - PMIC - Display Drivers - HCF4056BE
Supply Voltage Other; 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers