STMicroelectronics, Inc. Display Drivers HCF4054BEY

Description
LCD Driver 16-DIP
Request a Quote Datasheet
Description
LCD Driver 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HCF4054BEY-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HCF4054BEY-ND
Display Drivers HCF4054BEY-ND
LCD Driver 16-DIP

LCD Driver 16-DIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HCF4054BEY - 1042432-HCF4054BEY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HCF4054BEY
1042432-HCF4054BEY
PMIC - PMIC - Display Drivers - HCF4054BEY 1042432-HCF4054BEY
Manufacturer: STMicroelectronics Win Source Part Number: 1042432-HCF4054BEY Packaging: Tube/Rail Mounting: Through Hole Configuration: 4 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1042432-HCF4054BEY
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 4 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - HCF4054BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HCF4054BEY
Display Drivers HCF4054BEY
LCD Driver 16-DIP

LCD Driver 16-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HCF4054BEY-ND 1042432-HCF4054BEY HCF4054BEY
Product Name Display Drivers PMIC - PMIC - Display Drivers - HCF4054BEY Display Drivers
Supply Voltage Other; 3V ~ 20V Other; 3 V ~ 20 V Other; 3V ~ 20V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
 - 54152ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details