Manufacturer: STMicroelectronics
Win Source Part Number: 016799-HCF4052BEY
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MC14052BCPG; HCC4052BF; 5962R9665102VXC;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
CMOS 4-CH Differential Mux/Demux IC, 60MHz, PDIP-16 Product overview: HCF4052BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4052BEY can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 280Ohm 16-PDIP
ANALOG MUX/DMUX, DUAL 4 X 1, DIP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16DIP
2 Circuit IC Switch 4:1 280Ohm 16-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 016799-HCF4052BEY | 747-HCF4052BEY | 497-1362-5-ND | 89K0574 | HCF4052BEY | HCF4052BEY |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4052BEY | 60MHz Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, Dual 4 X 1, Dip-16; Multiplexer Configuration Stmicroelectronics | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | ||||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | ||
| Bandwidth | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |