Single 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 280Ohm 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 204601-HCF4051BM1
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 280Ohm 16-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HCF4051BM1 | HCF4051BM1-ND | 204601-HCF4051BM1 | HCF4051BM1 | HCF4051BM1 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BM1 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | ||
| Bandwidth | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz |
| Power Dissipation | 200 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |