STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers HCF4051BEY

Description
1 Circuit IC Switch 8:1 280Ohm 16-PDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 280Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-1361-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-1361-5-ND
Analog Switches, Multiplexers, Demultiplexers 497-1361-5-ND
1 Circuit IC Switch 8:1 280Ohm 16-PDIP

1 Circuit IC Switch 8:1 280Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
60MHz 20V Analog Switch and Multiplexer IC
747-HCF4051BEY
60MHz 20V Analog Switch and Multiplexer IC 747-HCF4051BEY
8-Ch CMOS Analog Mux/Demux, 60MHz, 20V, PDIP Product overview: HCF4051BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4051BEY can be used for catalog matching and distributor lookup.

8-Ch CMOS Analog Mux/Demux, 60MHz, 20V, PDIP Product overview: HCF4051BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4051BEY can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BEY - 093676-HCF4051BEY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BEY
093676-HCF4051BEY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BEY 093676-HCF4051BEY
Manufacturer: STMicroelectronics Win Source Part Number: 093676-HCF4051BEY Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 60MHz Crosstalk: -40dB @ 3MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MC14051BCPG; MAX4581LETE+T; MAX4581LETE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics

Manufacturer: STMicroelectronics
Win Source Part Number: 093676-HCF4051BEY
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MC14051BCPG; MAX4581LETE+T; MAX4581LETE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BEY - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4051BEY
Interface - Analog Switches, Multiplexers, Demultiplexers HCF4051BEY
IC MUX/DEMUX 8X1 16DIP

IC MUX/DEMUX 8X1 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HCF4051BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HCF4051BEY
Analog Switches, Multiplexers, Demultiplexers HCF4051BEY
1 Circuit IC Switch 8:1 280Ohm 16-PDIP

1 Circuit IC Switch 8:1 280Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1361-5-ND 747-HCF4051BEY 093676-HCF4051BEY HCF4051BEY HCF4051BEY
Product Name Analog Switches, Multiplexers, Demultiplexers 60MHz 20V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BEY Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts 3 to 20 volts
Ron 280 ohms 5 ohms 280 ohms
Bandwidth 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
VCT -40 dB
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC153DB,118 - 1008234-74HC153DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 16-SSOP
View Details
4 suppliers