IC,ANALOG MUX,SINGLE,8-CHANNEL
Manufacturer: STMicroelectronics
Win Source Part Number: 067836-HCF4051BE
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HCF4051BE | 067836-HCF4051BE |
| Product Name | DIP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BE |
| Operating Temperature | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | 8x1 | |
| Features | Single-Supply |