The HCF4050M013TR is a non-inverting hex buffer/converter designed for logic level conversions using a single supply voltage (VDD). It operates with a supply voltage range of 3V to 20V and features a typical propagation delay time of 40ns at 10V with a load capacitance of 50pF. The device can handle input high levels that exceed the supply voltage, making it suitable for CMOS to DTL/TTL conversions. It is capable of driving two DTL/TTL loads directly at a VDD of 5V, with a maximum output sink current of 3.2mA. The input leakage current is specified at a maximum of 100nA at 18V and 25°C. The HCF4050M013TR is available in a 16-pin SO package and meets JEDEC JESD13B specifications for CMOS devices. Its operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 119859-HCF4050M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 48mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 119859-HCF4050M013TR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HCF4050M013TR |
| Package Type | Surface Mount; SMD (SMT) |