STMicroelectronics, Inc. BUFFER-INVERTING; DIP; -0.5 TO +22V; 200MW; -6.4 MA (TYP.) @ 25C DRIVE O/P HCF4049UBEY

Description
5 pF (Typ.) Input Capacitance, HexBuffer⁄Converting (Inverting) Propagation delay time High to low level logic conversion High in.sinkin. and in.sourcein. current capability Quiescent current specifierd up to 20 v 100% tested for quiescent current It is a monolithic integrated circuit fabricated in metal oxide semiconductor technology.
Description
5 pF (Typ.) Input Capacitance, HexBuffer⁄Converting (Inverting) Propagation delay time High to low level logic conversion High in.sinkin. and in.sourcein. current capability Quiescent current specifierd up to 20 v 100% tested for quiescent current It is a monolithic integrated circuit fabricated in metal oxide semiconductor technology.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
BUFFER-INVERTING; DIP; -0.5 TO +22V; 200MW; -6.4 MA (TYP.) @ 25C DRIVE O/P
70013629
BUFFER-INVERTING; DIP; -0.5 TO +22V; 200MW; -6.4 MA (TYP.) @ 25C DRIVE O/P 70013629
5 pF (Typ.) Input Capacitance, HexBuffer⁄Converting (Inverting) Propagation delay time High to low level logic conversion High in.sinkin. and in.sourcein. current capability Quiescent current specifierd up to 20 v 100% tested for quiescent current It is a monolithic integrated circuit fabricated in metal oxide semiconductor technology.

5 pF (Typ.) Input Capacitance, HexBuffer⁄Converting (Inverting)

  • Propagation delay time
  • High to low level logic conversion
  • High in.sinkin. and in.sourcein. current capability
  • Quiescent current specifierd up to 20 v
  • 100% tested for quiescent current
    It is a monolithic integrated circuit fabricated in metal oxide semiconductor technology.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70013629
Product Name BUFFER-INVERTING; DIP; -0.5 TO +22V; 200MW; -6.4 MA (TYP.) @ 25C DRIVE O/P
Device Type Buffer; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
RF Front End (LNA + PA) - 863-2119-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details