STMicroelectronics, Inc. Multivibrators HCF4047M013TR

Description
Monostable Multivibrator 125ns 14-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 125ns 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 497-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-1126-2-ND
Multivibrators 497-1126-2-ND
Monostable Multivibrator 125ns 14-SO

Monostable Multivibrator 125ns 14-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - HCF4047M013TR - 103383-HCF4047M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HCF4047M013TR
103383-HCF4047M013TR
Logic - Logic - Multivibrators - HCF4047M013TR 103383-HCF4047M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 103383-HCF4047M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Propagation Delay: 125ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4047BNSR; CD4047BCMX_Q; CD4047BCMX_NF40; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 103383-HCF4047M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 125ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4047BNSR; CD4047BCMX_Q; CD4047BCMX_NF40;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HCF4047M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HCF4047M013TR
Integrated Circuits (ICs) - Logic - Multivibrators HCF4047M013TR
IC MULTIVIBRATOR 125NS 14SO

IC MULTIVIBRATOR 125NS 14SO

Supplier's Site
Multivibrators - HCF4047M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HCF4047M013TR
Multivibrators HCF4047M013TR
Monostable Multivibrator 125 ns 14-SO

Monostable Multivibrator 125 ns 14-SO

Buy Now Datasheet
Logic - Multivibrators - HCF4047M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HCF4047M013TR
Logic - Multivibrators HCF4047M013TR
IC MULTIVIBRATOR 125NS 14SO

IC MULTIVIBRATOR 125NS 14SO

Supplier's Site Datasheet
Multivibrators - HCF4047M013TR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
HCF4047M013TR
Multivibrators HCF4047M013TR
IC MULTIVIBRATOR 125NS 14SO

IC MULTIVIBRATOR 125NS 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 497-1126-2-ND 103383-HCF4047M013TR HCF4047M013TR HCF4047M013TR HCF4047M013TR HCF4047M013TR
Product Name Multivibrators Logic - Logic - Multivibrators - HCF4047M013TR Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Multivibrators
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 20 V 3 V ~ 20 V 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
7 suppliers
Logic - Multivibrators - 9602DC - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details