STMicroelectronics Logic - Logic - Multivibrators - HCF4047BE HCF4047BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 718468-HCF4047BE Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: DIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 718468-HCF4047BE Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: DIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - HCF4047BE - 718468-HCF4047BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HCF4047BE
718468-HCF4047BE
Logic - Logic - Multivibrators - HCF4047BE 718468-HCF4047BE
Manufacturer: STMicroelectronics Win Source Part Number: 718468-HCF4047BE Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: DIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 718468-HCF4047BE
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: DIP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 718468-HCF4047BE
Product Name Logic - Logic - Multivibrators - HCF4047BE
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-3451-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Logic - Multivibrators - HEF4538BT/S208118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details