Manufacturer: STMicroelectronics
Win Source Part Number: 099117-HCF4042M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Propagation Delay Time (ns): 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-SO
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-SO
IC LATCH QUAD CLOCK D 16-SOIC
IC LATCH QUAD CLOCK D 16-SOIC
IC LATCH QUAD CLOCK D 16-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 099117-HCF4042M013TR | 497-1125-2-ND | HCF4042M013TR | HCF4042M013TR | HCF4042M013TR | HCF4042M013TR |
| Product Name | Logic - Logic - Latches - HCF4042M013TR | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | 3V ~ 20V | ||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA | |||
| High-level Output Current (Source) | 6.8 mA | 6.8 mA | 6.8 mA | |||
| Propagation Delay | 40 ns | 40 ns | 40 ns |