STMicroelectronics, Inc. Latches HCF4042BEY

Description
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-DIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1357-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-DIP

D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - HCF4042BEY
016795-HCF4042BEY
Logic - Logic - Latches - HCF4042BEY 016795-HCF4042BEY
Manufacturer: STMicroelectronics Win Source Part Number: 016795-HCF4042BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Propagation Delay Time (ns): 40ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 016795-HCF4042BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Propagation Delay Time (ns): 40ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - HCF4042BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
HCF4042BEY
Integrated Circuits (ICs) - Logic - Latches HCF4042BEY
IC LATCH QUAD CLOCK D 16-DIP

IC LATCH QUAD CLOCK D 16-DIP

Supplier's Site
Logic - Latches - HCF4042BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
HCF4042BEY
Logic - Latches HCF4042BEY
IC LATCH QUAD CLOCK D 16-DIP

IC LATCH QUAD CLOCK D 16-DIP

Supplier's Site Datasheet
Latches HCF4042BEY
IC LATCH QUAD CLOCK D 16-DIP

IC LATCH QUAD CLOCK D 16-DIP

Supplier's Site Datasheet
Latches - HCF4042BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
HCF4042BEY
Latches HCF4042BEY
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-DIP

D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1357-5-ND 016795-HCF4042BEY HCF4042BEY HCF4042BEY HCF4042BEY HCF4042BEY
Product Name Latches Logic - Logic - Latches - HCF4042BEY Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 20V 3 V ~ 20 V 3V ~ 20V 3V ~ 20V
Low-level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT563N,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BM - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
 - 74HC75D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers