Manufacturer: STMicroelectronics
Win Source Part Number: 110497-HCF4040M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
IC BINARY COUNTER 12-BIT 16SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
IC COUNT/DIVIDER 12STAGE 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 110497-HCF4040M013TR | 497-1124-2-ND | HCF4040M013TR | HCF4040M013TR | HCF4040M013TR |
| Product Name | Logic - Logic - Counters, Dividers - HCF4040M013TR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 20 V | 3 V ~ 20 V | |||
| Package Type | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | MOD-N |