Shift Shift Register 1 Element 4 Bit 16-SO
IC SHIFT REG 4STG PAR I/O 16SOIC
Shift Shift Register 1 Element 4 Bit 16-SO
IC SHIFT REG 4STG PAR I/O 16SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HCF4035M013TR-ND | HCF4035M013TR | HCF4035M013TR | HCF4035M013TR |
| Product Name | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | |
| Output Characteristics | Complementary | Complementary |